ASTM International - ASTM E3407-25

Standard Classification for Ignitable Liquids Encountered in Fire Debris Analysis

active
Buy Now
Organization: ASTM International
Publication Date: 15 May 2025
Status: active
Page Count: 21
ICS Code (Forensic science): 07.140
significance And Use:

5.1 Classification features of ignitable liquids described herein are based upon distinguishing chemical features that are unique to each class. Components and features common to a class are also... View More

scope:

1.1 This standard covers the classification of petroleum and non-petroleum based ignitable liquids encountered in fire debris analysis.

1.2 The classification system is based upon the chemical properties of unevaporated, unweathered, or unaltered ignitable liquids analyzed in accordance with Test Methods E1618, E2881, and E2997.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM E3407-25
May 15, 2025
Standard Classification for Ignitable Liquids Encountered in Fire Debris Analysis
5.1 Classification features of ignitable liquids described herein are based upon distinguishing chemical features that are unique to each class. Components and features common to a class are also...
Advertisement