ASTM International - ASTM F708-24

Standard Practice for Design and Installation of Rigid Pipe Hangers

active
Buy Now
Organization: ASTM International
Publication Date: 1 January 2024
Status: active
Page Count: 12
ICS Code (Clamps and staples): 21.060.70
scope:

1.1 This practice covers acceptable methods of fabricating and installing rigid pipe hangers used to support shipboard piping systems with temperatures of 650?°F (343?°C) or less.

1.2 This practice provides guidance for the design of hanger caps, straps and standoffs, selection of hanger and hanger liner materials, hanger bolting, and hanger spacing.

1.3 Other hanger designs may be used provided they result in an adequately supported vibration-free piping system and are compatible with the intended system service and temperature limitations.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This practice covers acceptable methods of fabricating and installing rigid pipe hangers used to support shipboard piping systems, it provides guidance for the design of hanger caps, straps and... View More

Document History

ASTM F708-24
January 1, 2024
Standard Practice for Design and Installation of Rigid Pipe Hangers
1.1 This practice covers acceptable methods of fabricating and installing rigid pipe hangers used to support shipboard piping systems with temperatures of 650?°F (343?°C) or less. 1.2 This practice...
October 1, 2022
Standard Practice for Design and Installation of Rigid Pipe Hangers
1.1 This practice covers acceptable methods of fabricating and installing rigid pipe hangers used to support shipboard piping systems with temperatures of 650?°F (343?°C) or less. 1.2 This practice...
September 1, 2018
Standard Practice for Design and Installation of Rigid Pipe Hangers
1.1 This practice covers acceptable methods of fabricating and installing rigid pipe hangers used to support shipboard piping systems with temperatures of 650°F (343°C) or less. 1.2 This practice...
August 1, 2014
Standard Practice for Design and Installation of Rigid Pipe Hangers
This practice covers acceptable methods of fabricating and installing rigid pipe hangers used to support shipboard piping systems, it provides guidance for the design of hanger caps, straps and...
November 1, 2008
Standard Practice for Design and Installation of Rigid Pipe Hangers
This practice covers acceptable methods of fabricating and installing rigid pipe hangers used to support shipboard piping systems, it provides guidance for the design of hanger caps, straps and...
May 1, 2004
Standard Practice for Design and Installation of Rigid Pipe Hangers
This practice covers acceptable methods of fabricating and installing rigid pipe hangers used to support shipboard piping systems, it provides guidance for the design of hanger caps, straps and...
April 10, 1997
Standard Practice for Design and Installation of Rigid Pipe Hangers
1.1 This practice covers acceptable methods of fabricating and installing rigid pipe hangers used to support shipboard piping systems with temperatures of 650°F (343°C) or less. 1.2 This practice...
Advertisement