ASTM International - ASTM F1336-20(2025)

Standard Specification for Poly(Vinyl Chloride) (PVC) Gasketed Sewer Fittings

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2025
Status: active
Page Count: 9
ICS Code (Plastics fittings): 23.040.45
ICS Code (Seals for pipe and hose assemblies): 23.040.80
scope:

1.1 This specification covers requirements and test methods for fabricated or molded poly(vinyl chloride) (PVC) gasketed sewer fittings to be used with piping manufactured to Specifications D3034, F679, F891 or F1760. Fabricated fittings may be manufactured from pipe, or from a combination of pipe and injection molded parts, or from injection molded parts. Gasketed sewer fitting configurations may include one or more spigot outlets.

1.2 The requirements of this specification are to provide fabricated or molded PVC gasketed fittings suitable for non-pressure drainage of sewage and surface water, as well as applications involving subsurface drainage.

Note 1: Industrial waste lines should be installed only with the specific approval of the governing code authority when using chemicals not commonly found in drains and sewers or temperatures in excess of 140?°F (60?°C), or both.

1.3 Fittings produced to this specification are intended to be installed with pipe, in accordance with Practice D2321.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 The following precautionary caveat pertains to the test method portion only, Section 10, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the material, dimensional, and mechanical requirements, and associated test methods for fabricated or molded poly(vinyl chloride) (PVC) gasketed sewer fittings... View More

Document History

ASTM F1336-20(2025)
May 1, 2025
Standard Specification for Poly(Vinyl Chloride) (PVC) Gasketed Sewer Fittings
1.1 This specification covers requirements and test methods for fabricated or molded poly(vinyl chloride) (PVC) gasketed sewer fittings to be used with piping manufactured to Specifications D3034,...
November 1, 2020
Standard Specification for Poly(Vinyl Chloride) (PVC) Gasketed Sewer Fittings
1.1 This specification covers requirements and test methods for fabricated or molded poly(vinyl chloride) (PVC) gasketed sewer fittings to be used with piping manufactured to Specifications D3034,...
November 1, 2015
Standard Specification for Poly(Vinyl Chloride) (PVC) Gasketed Sewer Fittings
1.1 This specification covers requirements and test methods for fabricated or molded poly(vinyl chloride) (PVC) gasketed sewer fittings to be used with piping manufactured to Specifications D3034,...
May 1, 2007
Standard Specification for Poly(Vinyl Chloride) (PVC) Gasketed Sewer Fittings
1.1 This specification covers requirements and test methods for fabricated or molded poly(vinyl chloride) (PVC) gasketed sewer fittings to be used with piping manufactured to Specifications D 3034, F...
May 10, 2002
Standard Specification for Poly(Vinyl Chloride) (PVC) Gasketed Sewer Fittings
1.1 This specification covers requirements and test methods for fabricated or molded poly(vinyl chloride) (PVC) gasketed sewer fittings to be used with piping manufactured to Specifications D 3034, F...
May 10, 2001
Standard Specification for Poly(Vinyl Chloride) (PVC) Gasketed Sewer Fittings
1.1 This specification covers requirements and test methods for fabricated or molded poly(vinyl chloride) (PVC) gasketed sewer fittings to be used with piping manufactured to Specifications D3034,...
May 10, 2001
Standard Specification for Poly(Vinyl Chloride) (PVC) Gasketed Sewer Fittings
1.1 This specification covers requirements and test methods for fabricated or molded poly(vinyl chloride) (PVC) gasketed sewer fittings to be used with piping manufactured to Specifications D3034,...
Advertisement