ASTM International - ASTM F1567-94(2024)

Standard Specification for Fabricated or Cast Automatic Self-Cleaning, Fuel Oil and Lubricating Oil Strainers

active
Buy Now
Organization: ASTM International
Publication Date: 15 November 2024
Status: active
Page Count: 7
ICS Code (Lubrication systems): 21.260
scope:

1.1 This specification covers automatic or continuously self-cleaning automatic strainers, or both, for use in fuel and lubrication oil systems. The strainer is designed to operate under positive pressure (discharge side of the pump). Strainers manufactured to this specification are suitable for use in any marine environment.

1.2 It is not the intent of this document to redefine existing filtration standards. The intent is to provide sound guidelines for purchasers and designers of lube oil and fuel oil systems. Nominal micron requirements and filter efficiencies shall be as agreed upon by the purchaser and manufacturer and stated in the purchase order document.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the material, operating, and testing requirements for automatic or continuously self-cleaning strainers, or both, for use in fuel oil and lubricating oil systems and in... View More

Document History

ASTM F1567-94(2024)
November 15, 2024
Standard Specification for Fabricated or Cast Automatic Self-Cleaning, Fuel Oil and Lubricating Oil Strainers
1.1 This specification covers automatic or continuously self-cleaning automatic strainers, or both, for use in fuel and lubrication oil systems. The strainer is designed to operate under positive...
May 1, 2019
Standard Specification for Fabricated or Cast Automatic Self-Cleaning, Fuel Oil and Lubricating Oil Strainers
1.1 This specification covers automatic or continuously self-cleaning automatic strainers, or both, for use in fuel and lubrication oil systems. The strainer is designed to operate under positive...
May 1, 2013
Standard Specification for Fabricated or Cast Automatic Self-Cleaning, Fuel Oil and Lubricating Oil Strainers
1.1 This specification covers automatic or continuously self-cleaning automatic strainers, or both, for use in fuel and lubrication oil systems. The strainer is designed to operate under positive...
December 1, 2006
Standard Specification for Fabricated or Cast Automatic Self-Cleaning, Fuel Oil and Lubricating Oil Strainers
1.1 This specification covers automatic or continuously self-cleaning automatic strainers, or both, for use in fuel and lubrication oil systems. The strainer is designed to operate under positive...
November 15, 1994
Standard Specification for Fabricated or Cast Automatic Self-Cleaning, Fuel Oil and Lubricating Oil Strainers
1.1 This specification covers automatic or continuously self-cleaning automatic strainers, or both, for use in fuel and lubrication oil systems. The strainer is designed to operate under positive...
November 15, 1994
Standard Specification for Fabricated or Cast Automatic Self-Cleaning, Fuel Oil and Lubricating Oil Strainers
1.1 This specification covers automatic or continuously self-cleaning automatic strainers, or both, for use in fuel and lubrication oil systems. The strainer is designed to operate under positive...
Advertisement