ASTM International - ASTM F1836M-15(2023)
Standard Specification for Stuffing Tubes, Nylon, and Packing Assemblies (Metric)
| Organization: | ASTM International |
| Publication Date: | 1 December 2023 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
1.1 This specification covers the general requirements for nylon stuffing tubes and packing assemblies. Nylon stuffing tubes are intended for making electric cable penetrations in marine shipboard enclosures for electrical equipment. The following types are suitable for both thin-wall enclosures up to 5 mm (3/16 in.) thick and thick-wall enclosures, bulkheads, and decks of 5?mm to 19 mm (3/16 in. to 3/4 in.) thick.
1.2 This specification does not cover metal stuffing tubes.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the general requirements for nylon stuffing tubes and packing assemblies. Nylon stuffing tubes are intended for making electric cable penetrations in marine shipboard... View More
Document History