ASTM International - ASTM F1883-20(2025)
Standard Practice for Selection of Wire and Cable Size in AWG or Metric Units
| Organization: | ASTM International |
| Publication Date: | 15 June 2025 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Electrical wires and cables in general): | 29.060.01 |
significance And Use:
3.1 The selection criteria is to be applied for uses of (1) new cable and (2) replacement cable.
3.2 For the selection of new cable or the selection of replacement cable, this... View More
scope:
1.1 This practice is intended as a guide to shipbuilders, shipowners, and design agents for use in the selection of conductor size for single conductor or multiple conductor cable sizes either in American Wire Gauge (AWG) or metric designations for commercial ship design and construction.
1.2 The comparison chart of electrical conductor sizes shown in Table 1 presents a combined listing of stranded uncoated (plain) copper conductors in accordance with AWG Class B stranding (Specification B8) inch-pound units or international standard sizes of Class 2 IEC (Specification IEC 60228) metric units.
1.3 As a precautionary caveat, some conductor sizes listed in Table 1 may exceed minimal size requirements of the U.S. Coast Guard, the American Bureau of Shipping, and IEEE STD 45 for specific applications.
1.4 The values stated for ampacity and dc resistance are presented as maximum values and are provided for information only.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History