ASTM International - ASTM F2015-00(2024)

Standard Specification for Lap Joint Flange Pipe End Applications

active
Buy Now
Organization: ASTM International
Publication Date: 15 November 2024
Status: active
Page Count: 5
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

1.1 This specification covers the pipe material and wall thickness applicable to lap joint flange pipe ends, manufactured by a mechanical forming process.

1.2 The lap joint flange connection has been widely used for low-pressure systems in the marine, process piping, and similar industries.

1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to inch-pound units that are provided for information only and are not considered standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the material and dimensional requirements applicable to lap joint flange pipe ends that are manufactured by a mechanical forming process, and are widely used for... View More

Document History

ASTM F2015-00(2024)
November 15, 2024
Standard Specification for Lap Joint Flange Pipe End Applications
1.1 This specification covers the pipe material and wall thickness applicable to lap joint flange pipe ends, manufactured by a mechanical forming process. 1.2 The lap joint flange connection has...
May 1, 2019
Standard Specification for Lap Joint Flange Pipe End Applications
1.1 This specification covers the pipe material and wall thickness applicable to lap joint flange pipe ends, manufactured by a mechanical forming process. 1.2 The lap joint flange connection has...
May 1, 2013
Standard Specification for Lap Joint Flange Pipe End Applications
1.1 This specification covers the pipe material and wall thickness applicable to lap joint flange pipe ends, manufactured by a mechanical forming process. 1.2 The lap joint flange connection has...
May 1, 2006
Standard Specification for Lap Joint Flange Pipe End Applications
This specification covers the material and dimensional requirements applicable to lap joint flange pipe ends that are manufactured by a mechanical forming process, and are widely used for...
May 10, 2000
Standard Specification for Lap Joint Flange Pipe End Applications
1.1 This specification covers the pipe material and wall thickness applicable to lap joint flange pipe ends, manufactured by a mechanical forming process. 1.2 The lap joint flange connection has been...
Advertisement