ASTM International - ASTM F2282-23
Standard Specification for Quality Assurance Requirements for Carbon and Alloy Steel Wire, Rods, and Bars for Mechanical Fasteners
| Organization: | ASTM International |
| Publication Date: | 1 November 2023 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fasteners in general): | 21.060.01 |
scope:
1.1 This specification establishes quality assurance requirements for the physical, mechanical, and metallurgical requirements for carbon and alloy steel wire, rods, and bars in coils intended for the manufacture of mechanical fasteners which includes: bolts, nuts, rivets, screws, washers, and special parts manufactured cold.
Note 1: The Steel Industry uses the term "quality" to designate characteristics of a material which make it particularly well suited to a specific fabrication and/or application and does not imply "quality" in the usual sense.
1.2 Wire size range includes 0.062 to 1.375 in.
1.3 Rod size range usually includes 7/32 in. (0.219) to 47/64 in. (0.734) and generally offered in 1/64 increments (0.0156).
1.4 Bar size range includes 3/8 in. (0.375) to 11/2 in. (1.500).
1.5 Sizes for wire, rod and bar outside the ranges of paragraphs 1.2 - 1.4 may be ordered by agreement between purchaser and supplier.
1.6 Material is furnished in many application variations. The purchaser should advise the supplier regarding the manufacturing process and finished product application as appropriate. Five application variations are:
| Cold Heading |
| Recessed Head |
| Socket Head |
| Scrapless Nut |
| Tubular Rivet |
1.6.1 Wire is furnished for all five application variations.
1.6.2 Rod and bar are furnished to the single application variation; Cold Heading.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification establishes quality assurance requirements for carbon and alloy steel wire, rods, and bars for mechanical fasteners. Manufacturing of materials shall conform to the melting,... View More
Document History