ASTM International - ASTM F2362-03(2024)
Standard Specification for Temperature Monitoring Equipment
| Organization: | ASTM International |
| Publication Date: | 1 May 2024 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Temperature-measuring instruments): | 17.200.20 |
scope:
1.1 This specification covers the requirements for equipment intended to provide control input and monitoring of temperatures in general applications. Equipment described in this specification includes temperature indicators, signal conditioners and power supplies, and temperature sensors such as thermocouples and resistance temperature element assemblies.
1.2 Special requirements for Naval shipboard applications are included in the Supplementary Requirements section.
1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses after SI units are provided for information only and are not considered standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the requirements for temperature monitoring equipment for use in general applications. Such equipment shall be comprised of a temperature sensor in combination with a... View More
Document History