ASTM International - ASTM F3219-24

Standard Specification for 3?in. to 30 in. (75?mm to 750 mm) Polypropylene (PP) Corrugated Single Wall Pipe and Fittings

active
Buy Now
Organization: ASTM International
Publication Date: 15 November 2024
Status: active
Page Count: 6
ICS Code (Plastics pipes): 23.040.20
scope:

1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, elongation, brittleness, pipe stiffness, and markings for single wall corrugated polypropylene (PP) pipe and fittings. It covers nominal sizes 3 in. through 30 in. (75 mm through 750 mm).

1.2 The corrugated polypropylene pipe and fittings are for use in non-pressure applications where soil-tight joints are acceptable, such as leach field effluent disposal, and drainage applications such as land, roads, foundations, agricultural, and landfill. Products meeting this specification are not suitable for applications requiring water-tight joints unless the manufacturer offers such joints as an option.

Note 1: Watertight joints, when requested or specified, should meet a 10.8 psi (74 kPa) laboratory internal and external pressure in accordance with Specification D3212 and should utilize a bell and spigot design with a gasket that complies with Specification F477.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the general requirements and test methods for materials, dimensions, workmanship, elongation, brittleness, pipe stiffness, and markings for single wall corrugated... View More

Document History

ASTM F3219-24
November 15, 2024
Standard Specification for 3?in. to 30 in. (75?mm to 750 mm) Polypropylene (PP) Corrugated Single Wall Pipe and Fittings
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, elongation, brittleness, pipe stiffness, and markings for single wall corrugated polypropylene (PP)...
April 1, 2019
Standard Specification for 3 to 30 in. (75 To 750 mm) Polypropylene (PP) Corrugated Single Wall Pipe and Fittings
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, elongation, brittleness, pipe stiffness, and markings for single wall corrugated polypropylene (PP)...
November 1, 2018
Standard Specification for 3 to 30 in. (75 To 750 mm) Polypropylene (PP) Corrugated Single Wall Pipe and Fittings
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, elongation, brittleness, pipe stiffness, and markings for single wall corrugated polypropylene (PP)...
November 15, 2017
Standard Specification for 3 to 30 in. (75 To 750 mm) Polypropylene (PP) Corrugated Single Wall Pipe and Fittings
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, elongation, brittleness, pipe stiffness, and markings for single wall corrugated polypropylene (PP)...
Advertisement