ETSI - PRETS 300 391-2

Universal Personal Telecommunication (UPT); Specification of the Security Architecture for UPT Phase 1 Part 2: Implementation Conformance Statement (ICS) Proformas

inactive
Organization: ETSI
Publication Date: 1 January 1994
Status: inactive
Page Count: 10
scope:

This draft European Telecommunication Standard (ETS) provides the Implementation Conformance Statement (ICS) proformas for the advanced Dual Tone Multi Frequency (DTMF) device and the Authenticating Entity (AE) specified in ETS 300 391-1 [1]. These components relate to the authentication procedures of UPT phase 1. They are the most relevant components for interoperability and the overall security.

This ETS allows either the service provider of a UPT system to formulate the requirements on these implementations or to decide whether an implementation meets these requirements. It details the in tabular form mandatory and optional functions for these implementations.

This ETS is in compliance with the relevant requirements and the guidelines given in ISO/IEC 9646-2 [2].

Document History

January 1, 1995
Universal Personal Telecommunication (UPT); Specification of the Security Architecture for UPT Phase 1; Part 2: Implementation Conformance Statement (ICS) Proformas
A description is not available for this item.
January 1, 1995
Universal Personal Telecommunication (UPT); Specification of the Security Architecture for UPT Phase 1; Part 2: Implementation Conformance Statement (ICS) Proformas
This final draft European Telecommunication Standard (ETS) provides the Implementation Conformance Statement (ICS) proformas for the advanced Dual Tone Multi Frequency (DTMF) device and the...
PRETS 300 391-2
January 1, 1994
Universal Personal Telecommunication (UPT); Specification of the Security Architecture for UPT Phase 1 Part 2: Implementation Conformance Statement (ICS) Proformas
This draft European Telecommunication Standard (ETS) provides the Implementation Conformance Statement (ICS) proformas for the advanced Dual Tone Multi Frequency (DTMF) device and the Authenticating...

References

Advertisement