DS/IEC 182-2A

First supplement to Publication 182-2 (1964) - Basic dim ensions of winding wires - Part 2: Maximum overall diameters of enamelled round winding wires

inactive, Most Current
Organization: DS
Status: inactive
scope:

The standard relates to 0.080 mm to 5.000 mm diameter conduc tors

Document History

April 23, 1990
Basic dimensions of winding wires - Part 2: Maximum over all diameters of enamelled round winding wires
The Standard relates to the values for maximum overall diame ters of round enamelled winding wires.
DS/IEC 182-2A
First supplement to Publication 182-2 (1964) - Basic dim ensions of winding wires - Part 2: Maximum overall diameters of enamelled round winding wires
The standard relates to 0.080 mm to 5.000 mm diameter conduc tors
Basic dimensions of winding wires. Part 2: Maximum overa ll diameters of enamelled round winding wires
The standard relates to the values for maximum overall diame ters of round enamelled winding wires
Advertisement