ETSI - TS 101 811-1-1
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Packet Based Convergence Layer; Part 1: Common Part Sub-Part: Protocol Implementation Conformance Statement (PICS) Proforma
| Organization: | ETSI |
| Publication Date: | 1 September 2000 |
| Status: | inactive |
| Page Count: | 16 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the packet based convergence layer for HIPERLAN 2; Part 1: Common part, as defined in TS 101 493-1 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].
It details in tabular form the implementation options, i.e. the optional functions additional to those which are mandatory to implement.
Document History