DS/EN 61071-1
Power electronic capacitors - Part 1: General
| Organization: | DS |
| Publication Date: | 19 March 1997 |
| Status: | inactive |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
Applies to capacitors intended to be used in power electronic equipment, particularly for: - semiconductor switching and protection, - filtering and energy storage. The rated voltage of capacitors is limited to 10 000 V. The operating frequency of the systems in which these capacitors are used is usually below 1000 Hz, while the pulse frequencies may go up to several 1 000 Hz in some cases beyond 10 000 Hz.
Document History