BSI - BS EN 197-1
Cement Part 1: Composition, specifications and conformity criteria for common cements
| Organization: | BSI |
| Publication Date: | 15 September 2000 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
EN 197-1 defines and gives the specifications of 27 distinct common cement products and their constituents. The definition of each cement includes the proportions in which the constituents are to be combined to produce these distinct products in a range of six strength classes. The definition also includes requirements the constituents have to meet and the mechanical, physical and chemical including, where appropriate, heat of hydration requirements of the 27 products and strength classes. EN 197-1 also states the conformity criteria and the related rules. Necessary durability requirements are also given.
NOTE 1: In addition to the specified requirements, an exchange of additional information between the cement manufacturer and user may be helpful. The procedures for such an exchange are not within the scope of EN 197-1 but should be dealt with in accordance with national standards or regulations or may be agreed between the parties concerned.
NOTE 2: The word "cement" in EN 197-1 is used to refer only to common cements unless otherwise specified.
Document History