DLA - SMD-5962-88666

MICROCIRCUITS, DIGITAL, BIPOLAR, INTERRUPT HANDLER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 10 June 1988
Status: active
Page Count: 20
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 68155 Interrupt handler

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline Q D-5 (40-lead, 2.096" × .620" × .225"), dual-in-line package

Supply voltage range- - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage - - - - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc Voltage applied to output in off-state - - - - - - −0.5 V dc to +5.5 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - 1.2 W Lead temperature (soldering, 5 seconds) - - - - - - 300°C Junction temperature (TJ) - - - - - - - - - - - - - 175°C Thermal resistance, junction to case (θJC)- - - - - See MIL-M-38510, appendix C

Supply voltage range: (VCC) - - - - - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc (VBB) - - - - - - - - - - - - - - - - - - - - - - 1.35 V dc to 1.65 V dc High level input voltage (VIH)- - - - - - - - - - - 2.0 V to VCC Low level input voltage (VIL) - - - - - - - - - - - 0.8 V dc maximum Low level output current - - - - - - - - - - - - - 8.0 mA High level output current - - - - - - - - - - - - - −3.0 µA Case operating temperature range (TC) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-88666
June 10, 1988
MICROCIRCUITS, DIGITAL, BIPOLAR, INTERRUPT HANDLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement