DLA - DSCC-VID-V62/03634 REV B
MICROCIRCUIT, LINEAR, ULTRALOW-NOISE, HIGH PSRR, FAST RF 200-mA LOW-DROPOUT LINEAR REGULATORS, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 14 February 2012 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing documents the general requirements of ultralow-noise, high PSRR, fast RF 200 mA, low dropout linear regulators, with an operating junction temperature range of -40°C to +125°C for device types 01 through 08, and an operating junction temperature range of -55°C to +125°C for device type 09.
Document History
November 20, 2023
MICROCIRCUIT, LINEAR, ULTRALOW-NOISE, HIGH PSRR, FAST RF 200-mA LOW-DROPOUT LINEAR REGULATORS, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of ultralow-noise, high PSRR, fast RF 200 mA, low dropout linear regulators, with an operating junction temperature range of -40°C to +125°C...
June 25, 2018
MICROCIRCUIT, LINEAR, ULTRALOW-NOISE, HIGH PSRR, FAST RF 200-mA LOW-DROPOUT LINEAR REGULATORS, MONOLITHIC SILICON
This drawing documents the general requirements of ultralow-noise, high PSRR, fast RF 200 mA, low dropout linear regulators, with an operating junction temperature range of -40°C to +125°C for device...
DSCC-VID-V62/03634 REV B
February 14, 2012
MICROCIRCUIT, LINEAR, ULTRALOW-NOISE, HIGH PSRR, FAST RF 200-mA LOW-DROPOUT LINEAR REGULATORS, MONOLITHIC SILICON
This drawing documents the general requirements of ultralow-noise, high PSRR, fast RF 200 mA, low dropout linear regulators, with an operating junction temperature range of -40°C to +125°C for device...
December 11, 2006
MICROCIRCUIT, LINEAR, ULTRALOW-NOISE, HIGH PSRR, FAST RF 200-MA LOW-DROPOUT LINEAR REGULATORS, MONOLITHIC SILICON
This drawing documents the general requirements of ultralow-noise, high PSRR, fast RF 200 mA, low dropout linear regulators, with an operating junction temperature range of -40°C to +125°C for device...
June 18, 2003
MICROCIRCUIT, LINEAR, ULTRALOW-NOISE, HIGH PSRR, FAST RF 200-MA LOW-DROPOUT LINEAR REGULATORS, MONOLITHIC SILICON
A description is not available for this item.