JSA - JIS C 2300-3-1

Cellulosic papers for electrical purposes - Part 3-1: Specifications for individual materials- Electrical insulating paper

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 June 2010
Status: active
Page Count: 17
ICS Code (Paper and board insulating materials): 29.035.10
scope:

This Standard specifies the general purpose electrical papers, insulating papers for power cables, insulating tissue papers and coil insulating papers, of cellulosic papers for electrical purposes (hereafter referred to as "insulating paper").

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

IEC 60554-3-1: 1979 Specification for cellulosic papers for electrical purposes-Part 3: Specifications for individual materials-Sheet 1: General purpose electrical paper (MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.

Document History

JIS C 2300-3-1
June 21, 2010
Cellulosic papers for electrical purposes - Part 3-1: Specifications for individual materials- Electrical insulating paper
This Standard specifies the general purpose electrical papers, insulating papers for power cables, insulating tissue papers and coil insulating papers, of cellulosic papers for electrical purposes...

References

Advertisement