JSA - JIS G 4801
Spring steels
| Organization: | JSA |
| Publication Date: | 21 February 2011 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Spring steels): | 77.140.25 |
| ICS Code (Springs): | 21.160 |
scope:
This Standard specifies the spring steels (hereafter referred to as "steels") mainly used for the hot-formed springs such as the laminated springs, coiled springs and torsion bar springs.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 683-14:2004 Heat-treatable steels, alloy steels and free-cutting steels-Part 14: Hot-rolled steels for quenched and tempered springs (MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History