JSA - JIS R 3416

Finished textile glass fabrics

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 September 2010
Status: active
Page Count: 13
ICS Code (Textile fabrics): 59.080.30
ICS Code (Textile glass materials): 59.100.10
scope:

This Standard specifies the finished textile glass fabrics used for the reinforcing material of plastics (thermosetting resin, thermoplastic resin, etc.). The finished textile glass fabrics of this Standard is the textile fabric prepared by surface treating the textile glass fabric specified in JIS R 3414 or that corresponding thereto with coupling agent, etc. after cleaning treatment so as to conform to the classification of plastics and the purpose of use, such as application.

Document History

JIS R 3416
September 21, 2010
Finished textile glass fabrics
This Standard specifies the finished textile glass fabrics used for the reinforcing material of plastics (thermosetting resin, thermoplastic resin, etc.). The finished textile glass fabrics of this...
October 20, 2003
Finished textile glass fabrics
A description is not available for this item.
July 1, 1992
Finished Textile Glass Fabrics
A description is not available for this item.

References

Advertisement