ISO 13207-1

Road vehicles - LED lamp characteristics for bulb compatible failure detection - Part 1: LED lamps used as direction indicators

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2012
Status: active
Page Count: 12
ICS Code (Lighting, signalling and warning devices): 43.040.20
ICS Code (Indicating and control devices): 43.040.30
scope:

This part of ISO 13207 specifies the characteristics of LED (Light Emitting Diode) lamps used as direction indicators when optionally monitored. It applies primarily to those lamps which are installed on 24V truck/trailer combinations. It will enable lamp-failure detection of LED lamps on the drawn vehicle to be compatible with that for bulbs when analysed by the towing unit.

Document History

ISO 13207-1
February 15, 2012
Road vehicles - LED lamp characteristics for bulb compatible failure detection - Part 1: LED lamps used as direction indicators
This part of ISO 13207 specifies the characteristics of LED (Light Emitting Diode) lamps used as direction indicators when optionally monitored. It applies primarily to those lamps which are...

References

Advertisement