DIN EN 1993-3-2/NA
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 3-2: Towers, masts and chimneys - Chimneys
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2010 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Chimneys, shafts, ducts): | 91.060.40 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Steel structures): | 91.080.13 |
Document History
January 1, 2017
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 3-2: Towers, masts and chimneys - Chimneys
This National Annex contains national provisions relating to the design and construction of vertical steel chimneys of circular or conical cross section, that are to be taken into consideration when...
DIN EN 1993-3-2/NA
December 1, 2010
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 3-2: Towers, masts and chimneys - Chimneys
A description is not available for this item.