DIN EN 1999-1-4/NA

National Annex - Nationally determined parameters - Eurocode 9: Design of aluminium structures - Part 1-4: Cold-formed structural sheeting

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2010
Status: inactive
Page Count: 4
ICS Code (Technical aspects): 91.010.30
ICS Code (Aluminium structures): 91.080.17
scope:

This National Annex contains national provisions relating to the design of cold-formed structural sheeting that are to be taken into consideration when applying DIN EN 1999-1-4:2010-05 in Germany.

This National Annex is only valid in conjunction with DIN EN 1999-1-4:2010-05.

Document History

October 1, 2017
National Annex - Nationally determined parameters - Eurocode 9: Design of aluminium structures - Part 1-4: Cold-formed structural sheeting
A description is not available for this item.
DIN EN 1999-1-4/NA
December 1, 2010
National Annex - Nationally determined parameters - Eurocode 9: Design of aluminium structures - Part 1-4: Cold-formed structural sheeting
This National Annex contains national provisions relating to the design of cold-formed structural sheeting that are to be taken into consideration when applying DIN EN 1999-1-4:2010-05 in Germany....

References

Advertisement