DIN EN 13523-17
Coil coated metals - Test methods - Part 17: Adhesion of strippable films
| Organization: | DIN |
| Publication Date: | 1 February 2012 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Organic coatings): | 25.220.60 |
scope:
This European Standard specifies two methods for determining the numerical evaluation of the adhesion of strippable films which have previously been applied to an organic coating on a metallic substrate.
Samples can be tested irrespective of whether the strippable film has been applied in the laboratory or on the production line.
NOTE Method 1 is preferred for films with adhesive and method 2 for films without adhesive.
Document History