DIN EN 13053

Ventilation for buildings - Air handling units - Rating and performance for units, components and sections (includes Amendment A1:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2012
Status: inactive
Page Count: 56
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

This European Standard specifies requirements and testing for ratings and performance of air handling units as a whole. It also specifies requirements, recommendations, classification, and testing of specific components and sections of air handling units. For many components and sections it refers to component standards, but it also specifies restrictions or applications of standards developed for stand alone components.

This standard is applicable both to standardised designs, which may be in a range of sizes having common construction concepts, and also to custom-design units. It also applies both to air handling units, which are completely prefabricated, and to units which are built up on site. Generally the units within the scope of this standard include at least a fan, a heat exchanger and an air filter.

This standard is not applicable to the following:

a) air conditioning units serving a limited area in a building, such as fan coil units;

b) units for residential buildings;

c) units producing ventilation air mainly for a manufacturing process.

Document History

May 1, 2020
Ventilation for buildings - Air handling units - Rating and performance for units, components and sections
A description is not available for this item.
June 1, 2017
Ventilation for buildings - Air handling units - Rating and performance for units, components and sections; German and English version prEN 13053:2017
A description is not available for this item.
DIN EN 13053
February 1, 2012
Ventilation for buildings - Air handling units - Rating and performance for units, components and sections (includes Amendment A1:2011)
This European Standard specifies requirements and testing for ratings and performance of air handling units as a whole. It also specifies requirements, recommendations, classification, and testing of...
November 1, 2007
Ventilation for buildings - Air handling units - Rating and performance for units, components and sections
A description is not available for this item.
April 1, 2002
Ventilation for buildings - Air handling units - Rating and performance for units, components and sections; English version of DIN EN 13053
A description is not available for this item.

References

Advertisement