DIN EN 61784-3-8
Industrial communication networks - Profiles - Part 3-8: Functional safety fieldbuses - Additional specifications for CPF 8 (IEC 61784-3-8:2010); English version EN 61784-3-8:2010
| Organization: | DIN |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Microprocessor systems): | 35.160 |
| ICS Code (IT applications in industry): | 35.240.50 |
scope:
This part of the IEC 61784-3 series specifies a safety communication layer (services and protocol) based on CPF 8 of IEC 61784-1 and IEC 61158 Type 18. It identifies the principles for functional safety communications defined in IEC 61784-3 that are relevant for this safety communication layer.
NOTE 1 It does not cover electrical safety and intrinsic safety aspects. Electrical safety relates to hazards such as electrical shock. Intrinsic safety relates to hazards associated with potentially explosive atmospheres.
This part1 defines mechanisms for the transmission of safety-relevant messages among participants within a distributed network using fieldbus technology in accordance with the requirements of IEC 61508 series 2 for functional safety. These mechanisms may be used in various industrial applications such as process control, manufacturing automation and machinery.
This part provides guidelines for both developers and assessors of compliant devices and systems.
NOTE 2 The resulting SIL claim of a system depends on the implementation of the selected functional safety communication profile within this system - implementation of a functional safety communication profile according to this part in a standard device is not sufficient to qualify it as a safety device.
Document History