DIN EN 593

Industrial valves - Metallic butterfly valves (includes Amendment A1:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2012
Status: inactive
Page Count: 24
ICS Code (Gate valves): 23.060.30
scope:

This European Standard specifies requirements for butterfly valves having metallic bodies for use in flanged or butt welding piping systems and used for isolating, regulating or control applications.

The PN and Class ranges are:

PN 2,5 ; PN 6 ; PN 10 ; PN 16 ; PN 25 ; PN 40 ; Class 150 ; Class 300.

The DN range is:

- DN 20 ; DN 25 ; DN 32 ; DN 40 ; DN 50 ; DN 65 ; DN 80 ; DN 100 ; DN 125 ; DN 150 ; DN 200 ; DN 250 ; DN 300 ; DN 350 ; DN 400 ; DN 450 ; DN 500 ; DN 600 ; DN 700 ; DN 750 ; DN 800 ; DN 900 ; DN 1000 ; DN 1200 ; DN 1400 ; DN 1600 ; DN 1800 ; DN 2000 ; DN 2200 ; DN 2400.

DN 750 is used only for Class 150 and Class 300.

For special application as industrial process control valves, see EN 1349 and EN 60534-2-1.

Document History

December 1, 2019
Industrial valves - Metallic butterfly valves; German and English version prEN 593:2019
A description is not available for this item.
January 1, 2018
Industrial valves - Metallic butterfly valves for general purposes
This European Standard specifies minimum general requirements for butterfly valves having metallic bodies for use with all type of pipe end connections (e.g. wafer, lug, flange, butt welding) and...
July 1, 2016
Industrial valves - Metallic butterfly valves for general purposes; German and English version prEN 593:2016
A description is not available for this item.
DIN EN 593
March 1, 2012
Industrial valves - Metallic butterfly valves (includes Amendment A1:2011)
This European Standard specifies requirements for butterfly valves having metallic bodies for use in flanged or butt welding piping systems and used for isolating, regulating or control applications....
June 1, 2011
Industrial valves - Metallic butterfly valves (includes Amendment A1:2011)
A description is not available for this item.
September 1, 2009
Industrial valves - Metallic butterfly valves
A description is not available for this item.
May 1, 2004
Industrial valves - Metallic butterfly valves
A description is not available for this item.
March 1, 1998
Industrial valves - Metallic butterfly valves
A description is not available for this item.

References

Advertisement