DIN EN 1999-1-5/NA
National Annex - Nationally determined parameters - Eurocode 9: Design of aluminium structures - Part 1-5: Shell structures
| Organization: | DIN |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Aluminium structures): | 91.080.17 |
scope:
This National Annex contains national provisions relating to the "structural design of aluminium structures, stiffened and unstiffened, that have the form of a shell of revolution or of a round panel in monocoque structures" that are to be taken into consideration when applying DIN EN 1999-1-5:2010-05 in Germany.
This National Annex is only valid in conjunction with DIN EN 1999-1-5:2010-05.
Document History