DIN EN 16090

Copper and copper alloys - Estimation of average grain size by ultrasound

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2012
Status: inactive
Page Count: 11
ICS Code (Copper and copper alloys): 77.120.30
scope:

This European Standard specifies a method for the estimation of the average grain size of copper and copper alloy products by ultrasound. This standard can be applied for seamless round tubes as well as for flat products.

This method can be used in place of test methods according to EN ISO 2624, mentioned in the relevant product standards. As reference method and in case of doubt the intercept procedure or planimetric procedure has to be used.

Document History

February 1, 2020
Copper and copper alloys - Estimation of average grain size by ultrasound
A description is not available for this item.
March 1, 2019
Copper and copper alloys - Estimation of average grain size by ultrasound; German and English version prEN 16090:2019
A description is not available for this item.
DIN EN 16090
February 1, 2012
Copper and copper alloys - Estimation of average grain size by ultrasound
This European Standard specifies a method for the estimation of the average grain size of copper and copper alloy products by ultrasound. This standard can be applied for seamless round tubes as well...

References

Advertisement