DIN EN ISO 7783

Paints and varnishes - Determination of water-vapour transmission properties - Cup method (ISO 7783:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2012
Status: inactive
Page Count: 24
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard specifies a method for determining the water-vapour transmission properties of coatings of paints, varnishes and related products.

It supplements ISO 12572. As far as possible, the procedure, the definitions and the calculations have been taken over from ISO 12572. It is recommended that ISO 12572 be consulted, if necessary, to obtain a better understanding of the procedure specified in this International Standard.

Water-vapour transmission rates of more than 680 g/(m2��d) (i.e. water-vapour diffusion-equivalent air layer thicknesses, ��d, of less than 0,03 m) will not be accurately quantified by the test method described in this International Standard.

Document History

February 1, 2019
Paints and varnishes - Determination of water-vapour transmission properties - Cup method (ISO 7783:2018)
This document specifies a method for determining the water-vapour transmission properties of coatings of paints, varnishes and related products. It supplements ISO 12572. As far as possible, the...
July 1, 2018
Paints and varnishes - Determination of water-vapour transmission properties - Cup method (ISO/FDIS 7783:2018); German and English version prEN ISO 7783:2018
A description is not available for this item.
DIN EN ISO 7783
February 1, 2012
Paints and varnishes - Determination of water-vapour transmission properties - Cup method (ISO 7783:2011)
This International Standard specifies a method for determining the water-vapour transmission properties of coatings of paints, varnishes and related products. It supplements ISO 12572. As far as...

References

Advertisement