DIN ISO 10110-8

Optics and photonics - Preparation of drawings for optical elements and systems - Part 8: Surface texture; roughness and waviness (ISO 10110-8:2010)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2012
Status: active
Page Count: 23
ICS Code (Optical equipment): 37.020
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

ISO 10110 specifies the presentation of design and functional requirements for optical elements in technical drawings used for manufacturing and inspection.

This part of ISO 10110 specifies rules for the indication of the surface texture of optical elements. Surface texture is the characteristic of a surface that can be effectively described with statistical methods. Typically, surface texture is associated with high spatial frequency errors (roughness) and mid-spatial frequency errors (waviness).

This part of ISO 10110 is primarily intended for the specification of polished optics.

This part of ISO 10110 describes a method for characterizing the residual surface that is left after detrending by subtracting the surface form. The control of the surface form is specified in ISO 10110-5 and ISO 10110-12, it is not specified in this part of ISO 10110.

Document History

July 1, 2021
Optics and photonics - Preparation of drawings for optical elements and systems - Part 8: Surface texture (ISO 10110-8:2019)
A description is not available for this item.
October 1, 2020
Optics and photonics - Preparation of drawings for optical elements and systems - Part 8: Surface texture (ISO 10110-8:2019); Text in German and English
A description is not available for this item.
DIN ISO 10110-8
February 1, 2012
Optics and photonics - Preparation of drawings for optical elements and systems - Part 8: Surface texture; roughness and waviness (ISO 10110-8:2010)
ISO 10110 specifies the presentation of design and functional requirements for optical elements in technical drawings used for manufacturing and inspection. This part of ISO 10110 specifies rules...
February 1, 2000
Optics and optical instruments - Preparation of drawings for optical elements and systems - Part 8: Surface texture (ISO 10110-8:1997)
A description is not available for this item.

References

Advertisement