DIN EN 1991-1-3/NA
National Annex - Nationally determined parameters - Eurocode 1: Actions on structures - Part 1-3: General actions - Snow loads
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2010 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Technical aspects): | 91.010.30 |
scope:
This National Annex contains national provisions relating to the underlying principles behind the determination of snow loads for the calculation and design of buildings and civil engineering works, that are to be taken into consideration when applying DIN EN 1991-1-3:2010-12 in Germany.
This National Annex is only valid in conjunction with DIN EN 1991-1-3:2010-12.
Document History
April 1, 2019
National Annex - Nationally determined parameters - Eurocode 1: Actions on structures - Part 1-3: General actions - Snow loads
A description is not available for this item.
DIN EN 1991-1-3/NA
December 1, 2010
National Annex - Nationally determined parameters - Eurocode 1: Actions on structures - Part 1-3: General actions - Snow loads
This National Annex contains national provisions relating to the underlying principles behind the determination of snow loads for the calculation and design of buildings and civil engineering works,...