DIN EN 1994-1-2/NA
National Annex - Nationally determined parameters - Eurocode 4: Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This National Annex contains national provisions relating to the structural fire design of composite steel and concrete structures that are to be taken into consideration when applying DIN EN 1994-1-2:2010-12 in Germany.
This National Annex is only valid in conjunction with DIN EN 1994-1-2:2010-12.
Document History
DIN EN 1994-1-2/NA
December 1, 2010
National Annex - Nationally determined parameters - Eurocode 4: Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design
This National Annex contains national provisions relating to the structural fire design of composite steel and concrete structures that are to be taken into consideration when applying DIN EN...