DIN EN 1993-4-3/NA

National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 4-3: Pipelines

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2010
Status: inactive
Page Count: 4
ICS Code (Technical aspects): 91.010.30
ICS Code (Steel structures): 91.080.13
scope:

This National Annex contains national provisions relating to the design of cylindrical steel pipelines for the transport of liquids or gases or mixtures of liquids and gases at ambient temperature, which are not treated by other European Standards covering particular applications, that are to be taken into consideration when applying DIN EN 1993-4-3:2010-12 in Germany.

This National Annex is only valid in conjunction with DIN EN 1993-4-3:2010-12.

Document History

DIN EN 1993-4-3/NA
December 1, 2010
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 4-3: Pipelines
This National Annex contains national provisions relating to the design of cylindrical steel pipelines for the transport of liquids or gases or mixtures of liquids and gases at ambient temperature,...
Advertisement