DIN EN 1993-1-10/NA

National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2010
Status: inactive
Page Count: 5
ICS Code (Metal structures): 91.080.10
ICS Code (Technical aspects): 91.010.30
scope:

This National Annex contains national provisions relating to the selection of steel grades for fracture toughness and for through-thickness properties, that are to be taken into consideration when applying DIN EN 1993-1-10:2010-12 in Germany.

This National Annex is only valid in conjunction with DIN EN 1993-1-10:2010-12.

Document History

April 1, 2016
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
This National Annex contains national provisions relating to the selection of steel grades for fracture toughness and through-thickness properties that are to be taken into consideration when...
DIN EN 1993-1-10/NA
December 1, 2010
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
This National Annex contains national provisions relating to the selection of steel grades for fracture toughness and for through-thickness properties, that are to be taken into consideration when...

References

Advertisement