DIN EN 1993-4-2/NA

National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 4-2: Tanks

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2011
Status: inactive
Page Count: 5
ICS Code (Stationary containers and tanks): 23.020.10
ICS Code (Technical aspects): 91.010.30
ICS Code (Steel structures): 91.080.13
scope:

This National Annex contains national provisions that are to be taken into consideration when applying DIN EN 1993-4-2:2010-12 in Germany.

This National Annex is only valid in conjunction with DIN EN 1993-4-2:2010-12.

Document History

December 1, 2018
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 4-2: Tanks
A description is not available for this item.
DIN EN 1993-4-2/NA
May 1, 2011
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 4-2: Tanks
This National Annex contains national provisions that are to be taken into consideration when applying DIN EN 1993-4-2:2010-12 in Germany. This National Annex is only valid in conjunction with DIN...

References

Advertisement