IEC 61755-3-6

AMENDMENT 1 Fibre optic connector optical interfaces – Part 3-6: Optical interface – 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2012
Status: inactive
Page Count: 10
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61755 defines dimensional limits and material properties of a 2,5 mm and a 1,25 mm diameter cylindrical composite ferrule optical interface to meet specific requirements for APC fibre-to-fibre interconnection. The composite ferrule uses different materials in the end face contact zone and in the ferrule to sleeve contact zone. The specified materials for each zone are Zirconia (ZrO2) for the ferrule to sleeve contact zone and Cu-Ni-alloy for the end face contact zone. Ferrules made from the material specified in this document are suitable for use in categories C, U and O as defined in IEC 61753-1.

NOTE If mated within the same family (cylindrical APC ferrule), the ferrules specified in this document are intended to have the same optical attenuation performance grade for connections with all ferrules described in IEC 61755-3 documents.

Document History

March 1, 2012
Fibre optic connector optical interfaces – Part 3-6: Optical interface – 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
This part of IEC 61755 defines dimensional limits and material properties of a 2,5 mm and a 1,25 mm diameter cylindrical composite ferrule optical interface to meet specific requirements for APC...
IEC 61755-3-6
February 1, 2012
AMENDMENT 1 Fibre optic connector optical interfaces – Part 3-6: Optical interface – 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
This part of IEC 61755 defines dimensional limits and material properties of a 2,5 mm and a 1,25 mm diameter cylindrical composite ferrule optical interface to meet specific requirements for APC...
November 1, 2006
Fibre optic connector optical interfaces – Part 3-6: Optical interface – 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
This part of IEC 61755 defines dimensional limits and material properties of a 2,5 mm and a 1,25 mm diameter cylindrical composite ferrule optical interface to meet specific requirements for APC...

References

Advertisement