ASABE ISO 14269-2

Tractors and self-propelled machines for agriculture and forestry—Operator enclosure environment—Part 2: Heating, ventilation and air-conditioning test method and performance

inactive
Buy Now
Organization: ASABE
Publication Date: 1 September 2006
Status: inactive
Page Count: 5
scope:

This part of ISO 14269 specifies a uniform test method for measuring the contribution to operator environmental temperature and humidity provided by an air-conditioning, heating and ventilation system operating in a specific ambient environment for tractors and self-propelled machines for agriculture and forestry. The method may not determine the complete climatic environment of the operator since this is also affected by heat load from sources other than those on the machine, for example solar heating. It is recommended that part 3 of ISO 14269 be used in conjunction with this part to determine more accurately the complete heat loading on the operator enclosure. Minimum performance levels for the machine's operator enclosure air conditioning, heating and ventilation systems are established in this part.

Document History

September 1, 2006
Tractors and self-propelled machines for agriculture and forestry — Operator enclosure environment — Part 2: Heating, ventilation and air-conditioning test method and performance
This part of ISO 14269 specifies a uniform test method for measuring the contribution to operator environmental temperature and humidity provided by an air-conditioning, heating and ventilation...
ASABE ISO 14269-2
September 1, 2006
Tractors and self-propelled machines for agriculture and forestry—Operator enclosure environment—Part 2: Heating, ventilation and air-conditioning test method and performance
This part of ISO 14269 specifies a uniform test method for measuring the contribution to operator environmental temperature and humidity provided by an air-conditioning, heating and ventilation...
September 1, 2006
Tractors and self-propelled machines for agriculture and forestry - Operator enclosure environment - Part 2: Heating, ventilation and air-conditioning test method and performance
This part of ISO 14269 specifies a uniform test method for measuring the contribution to operator environmental temperature and humidity provided by an air-conditioning, heating and ventilation...
January 1, 1997
Tractors and self-propelled machines for agriculture and forestry - Operator enclosure environment–Part 2: Heating, ventilation and air-conditioning test method and performance
This part of ISO 14269 specifies a uniform test method for measuring the contribution to operator environmental temperature and humidity provided by an air-conditioning, heating and ventilation...

References

Advertisement