DSF/ISO/IEC DIS 14165-243

Information technology - Fibre Channel - Part 243: Backbone 3 (FC-BB-3)

pending, Most Current
Organization: DS
Status: pending
Page Count: 171
ICS Code (Interface and interconnection equipment): 35.200
scope:

The Fibre Channel Backbone - 3 (FC-BB-3) standard consists of four distinct Fibre Channel mappings resulting in the following four models: - FC-BB-3_ATM (FC over ATM backbone network) - FC-BB-3_SONET (FC over SONET backbone network) - FC-BB-3_IP (FC over TCP/IP backbone network) - FC-BB-3_GFPT (FC over SONET/SDH/OTN/PDH backbone network using GFPT adaptation) Figure 1, figure 2, and figure 3 illustrate the scope and the major components of the FC-BB-3 models and its relationship to the FCIP standard and the ATM Forum/ITU-T standards. Table 1 shows the organization of this standard. FC-BB-3_IP, FC-BB-3_ATM, FC-BB-3_SONET, and FC-BB-3_GFPT do not interoperate in any way and are independent models.

Document History

DSF/ISO/IEC DIS 14165-243
Information technology - Fibre Channel - Part 243: Backbone 3 (FC-BB-3)
The Fibre Channel Backbone - 3 (FC-BB-3) standard consists of four distinct Fibre Channel mappings resulting in the following four models: - FC-BB-3_ATM (FC over ATM backbone network) - FC-BB-3_SONET...
Advertisement