DSF/CLC/FprTR 50576

Electric cables - extended application of test results

inactive
Organization: DS
Status: inactive
Page Count: 17
ICS Code (Electrical wires and cables in general): 29.060.01
scope:

CLC/FprTR 50576:2012, which is a technical report, gives guidance on the procedure and rules for extended application using test results obtained from EN 50399 and EN 60332-1-2 in order to evaluate and classify the reaction to fire performance of power cables. The EXAP rules described apply to EN 50399 test results used for classification in Classes B2ca,Cca and Dca, additional smoke production classes s1,s2 and s3 and flaming droplets/particles. Cables of diameter 5,0 mm and less need to be tested as bundles according to EN 50399 and are excluded from these rules. Bundled cables are not included in the EXAP rules as the fire performance changes dramatically with the change of mounting. No rules have been developed for non circular cables which are not at present included in EN 50399. A specific EXAP rule has been developed for the most common generic power cable families. A general EXAP rule has been developed for any power cable families. The general EXAP rule is not applicable to data or optical cables. The use of the specific EXAP rule give benefits in the lower number of cables to be tested for a range of cable constructions (product family). An EXAP is only possible when cables belong to a defined family as defined in this technical report.

Document History

January 2, 2017
Electric cables – Extended application of test results for reaction to fire
TThis Technical Specification gives the procedure and rules for extended application of results of tests carried out according to the test methods described in EN 50399, EN 60332 1 2 and EN 61034 2....
October 9, 2014
Electric cables – Extended application of test results
This Technical Specification gives the procedure and rules for extended application of results of tests carried out according to the test methods described in EN 50399 and/or EN 60332-1-2. The EXAP...
Electric cables - Extended application of test results
This Technical Specification gives the procedure and rules for extended application of results of tests carried out according to the test methods described in EN 50399 and/or EN 60332-1-2. The EXAP...
DSF/CLC/FprTR 50576
Electric cables - extended application of test results
CLC/FprTR 50576:2012, which is a technical report, gives guidance on the procedure and rules for extended application using test results obtained from EN 50399 and EN 60332-1-2 in order to evaluate...
Advertisement