NRC QPC

National Plumbing Code of Canada 2005 (incorporating Quebec amendments)

inactive
Buy Now
Organization: NRC
Publication Date: 1 January 2009
Status: inactive
Page Count: 247
scope:

Preface

The National Plumbing Code of Canada 2005, together with the National Building Code of Canada 2005 and the National Fire Code of Canada 2005, is an objective-based National Model Code that can be adopted by provincial and territorial governments.

In Canada, provincial and territorial governments have the authority to enact legislation that regulates the design and installation of plumbing systems within their jurisdictions. This legislation may include the adoption of the National Plumbing Code (NPC) without change or with modifications to suit local needs, and the enactment of other laws and regulations regarding plumbing system design and installation, including the requirements for professional involvement.

The NPC is a model code that helps promote consistency among provincial and territorial plumbing codes. Persons involved in the design or installation of plumbing systems should consult the provincial or territorial government concerned to find out which plumbing code is applicable.

Document History

January 1, 2010
National Plumbing Code of Canada 2010 (incorporating Quebec amendments)
Preface The National Plumbing Code of Canada 2010, together with the National Building Code of Canada 2010 and the National Fire Code of Canada 2010, is an objective-based National Model Code that...
NRC QPC
January 1, 2009
National Plumbing Code of Canada 2005 (incorporating Quebec amendments)
Preface The National Plumbing Code of Canada 2005, together with the National Building Code of Canada 2005 and the National Fire Code of Canada 2005, is an objective-based National Model Code that...

References

Advertisement