ISO 10077-2

Thermal performance of windows, doors and shutters — Calculation of thermal transmittance — Part 2: Numerical method for frames

inactive
Buy Now
Organization: ISO
Publication Date: 1 March 2012
Status: inactive
Page Count: 44
ICS Code (Thermal insulation of buildings): 91.120.10
ICS Code (Doors and windows): 91.060.50
scope:

This part of ISO 10077 specifies a method and gives reference input data for the calculation of the thermal transmittance of frame profiles and of the linear thermal transmittance of their junction with glazing or opaque panels.

The method can also be used to evaluate the thermal resistance of shutter profiles and the thermal characteristics of roller shutter boxes and similar components (e.g. blinds).

This part of ISO 10077 also gives criteria for the validation of numerical methods used for the calculation.

This part of ISO 10077 does not include effects of solar radiation, heat transfer caused by air leakage or three‑dimensional heat transfer such as pin point metallic connections. Thermal bridge effects between the frame and the building structure are not included.

Document History

June 1, 2017
Thermal performance of windows, doors and shutters - Calculation of thermal transmittance - Part 2: Numerical method for frames
This document specifies a method and gives reference input data for the calculation of the thermal transmittance of frame profiles and of the linear thermal transmittance of their junction with...
July 15, 2012
Thermal performance of windows, doors and shutters - Calculation of thermal transmittance - Part 2: Numerical method for frames TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO 10077-2
March 1, 2012
Thermal performance of windows, doors and shutters — Calculation of thermal transmittance — Part 2: Numerical method for frames
This part of ISO 10077 specifies a method and gives reference input data for the calculation of the thermal transmittance of frame profiles and of the linear thermal transmittance of their junction...
October 1, 2003
Thermal performance of windows, doors and shutters Calculation of thermal transmittance Part 2: Numerical method for frames
This European Standard specifies a method and gives reference input data for the calculation of the thermal transmittance of frame profiles and of the linear thermal transmittance of their junction...

References

Advertisement