CEN - EN ISO 10545-4

Ceramic tiles - Part 4: Determination of modulus of rupture and breaking strength

inactive
Organization: CEN
Publication Date: 1 February 2012
Status: inactive
Page Count: 16
ICS Code (Ceramic tiles): 91.100.23
scope:

This part of ISO 10545 specifies a test method for determining the modulus of rupture and breaking strength of all ceramic tiles.

NOTE ISO 13006 provides property requirements for tiles and other useful information on these products.

Document History

March 1, 2019
Ceramic tiles - Part 4: Determination of modulus of rupture and breaking strength
This document specifies a test method for determining the modulus of rupture and breaking strength of all ceramic tiles. NOTE ISO 13006 provides property requirements for tiles and other useful...
July 1, 2014
Ceramic tiles - Part 4: Determination of modulus of rupture and breaking strength
This part of ISO 10545 specifies a test method for determining the modulus of rupture and breaking strength of all ceramic tiles. NOTE ISO 13006 provides property reqwrew.ents for tiles and other...
EN ISO 10545-4
February 1, 2012
Ceramic tiles - Part 4: Determination of modulus of rupture and breaking strength
This part of ISO 10545 specifies a test method for determining the modulus of rupture and breaking strength of all ceramic tiles. NOTE ISO 13006 provides property requirements for tiles and other...
July 1, 1997
Ceramic Tiles - Part 4: Determination of Modulus of Rupture and Breaking Strength
A description is not available for this item.

References

Advertisement