IEC 60335-2-79

Household and similar electrical appliances – Safety – Part 2-79: Particular requirements for high pressure cleaners and steam cleaners

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2012
Status: inactive
Page Count: 66
ICS Code (Cleaning appliances): 97.080
scope:

This clause of Part 1 is replaced by the following.

This International Standard deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or outdoor use, having a rated pressure not less than 2,5 MPa and not exceeding 35 MPa.

It also applies to steam cleaners and those parts of hot water high pressure cleaners incorporating a steam stage which have a capacity not exceeding 100 l, a rated pressure not exceeding 2,5 MPa and a product of capacity and rated pressure not exceeding 5 MPa·l.

They are not equipped with a traction drive. The following power systems of the drive for the high pressure pump are covered:

- mains powered motors up to a rated voltage of 250 V for single-phase machines and 480 V for other machines,

- battery powered motors,

- internal combustion engines,

- hydraulic or pneumatic motors.

This standard does not apply to

- high pressure water jet machines having a rated pressure exceeding 35 MPa;

NOTE 101 In Europe, those machines are covered by EN 1829-1.

- steam cleaners intended for domestic use (IEC 60335-2-54);

- hand-held and transportable motor-operated electric tools (IEC 60745 series, IEC 61029 series);

- appliances for medical purposes (IEC 60601);

- agricultural sprayers;

NOTE 102 In Europe, EN 907 gives requirements for sprayers and liquid fertilizer distributors for agricultural and forestry purposes.

- non-liquid, solid abrasive cleaners;

- machines designed to be part of a production process;

- machines designed for use in corrosive or explosive environments (dust, vapour or gas);

- machines designed for use in vehicles or on board of ships or aircraft.

NOTE 103 Attention is drawn to the fact that in many countries additional requirements on the safe use of the equipment covered can be specified by the national health authorities, the national authorities responsible for the protection of labour, the national water supply authorities and similar authorities.

Document History

June 1, 2021
Household and similar electrical appliances – Safety – Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This part of IEC 60335 deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or outdoor use, having a rated pressure not less than 2,5...
June 1, 2016
Household and similar electrical appliances – Safety – Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This clause of Part 1 is replaced by the following. This part of IEC 60335 deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or...
IEC 60335-2-79
February 1, 2012
Household and similar electrical appliances – Safety – Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor...
September 1, 2007
Household and similar electrical appliances – Safety – Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not...
July 1, 2007
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners Amendment 2
A description is not available for this item.
January 1, 2005
Safety of Household and Similar Electrical Appliances - Safety - Part 2-79: Particular Requirements for High Pressure Cleaners and Steam Cleaners
This International Standard deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an...
July 1, 2002
Safety of Household and Similar Electrical Appliances - Safety - Part 2-79: Particular Requirements for High Pressure Cleaners and Steam Cleaners
A description is not available for this item.
July 1, 2002
Safety of Household and Similar Electrical Appliances - Safety - Part 2-79: Particular Requirements for High Pressure Cleaners and Steam Cleaners
A description is not available for this item.
January 1, 1995
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for High Pressure Cleaners and Steam Cleaners, for Industrial and Commercial Use
A description is not available for this item.

References

Advertisement