LUL - T0408

Track-mounted rail lubricator design

active, Most Current
Organization: LUL
Publication Date: 1 February 2012
Status: active
Page Count: 6
scope:

This Specification applies to design and manufacturing requirements for rail mounted lubricators for use by London Underground Limited.

Purpose

The purpose of this Specification is to specify the requirements for the design and manufacturing requirements for rail mounted lubricators for use by London Underground Limited. Rolling stock mounted lubricators are not considered within this specification.

Track mounted rail lubricators considered within the text are running rail lubricators and check rail lubricators.

NOTE: The reader shall note that the major components of these lubricators may be identical and that the variety in application is achieved by the addition of ancillary components which accommodate the additional operating requirement.

NOTE: This document has been reclassified and reformatted as a Technical Specification. The requirements are unchanged.

Document History

T0408
February 1, 2012
Track-mounted rail lubricator design
This Specification applies to design and manufacturing requirements for rail mounted lubricators for use by London Underground Limited. Purpose The purpose of this Specification is to specify the...

References

Advertisement