CENELEC - EN 61969-2
Mechanical structures for electronic equipment - Outdoor enclosures - Part 2: Coordination dimensions
| Organization: | CENELEC |
| Publication Date: | 1 February 2012 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
This part of IEC 61969 applies to the design of enclosures for
outdoor applications for stationary use at non-weatherprotected
The internal and external coordination dimensions are derived from IEC 60917-2. The internal dimensions meet the mounting dimensions of subracks in accordance with IEC 60917-2-2 and IEC 60297-3. The external dimensions, compared to IEC 60917-2, are partly increased in order to meet the design requirements of the outdoor specific conditions.
Document History