NPFC - MIL-PRF-32192/4
RESISTOR, CHIP, THERMAL (THERMISTOR), INSULATED NEGATIVE TEMPERATURE COEFFICIENT STYLE RCTN0805
| Organization: | NPFC |
| Publication Date: | 29 February 2012 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This specification covers the detail requirements for style RCTN0805 chip thermistors. This style is available in resistance ratios A, B, C, D, H, L, M, N, and R. Termination materials B, G, U, T, C, D, S, and W are available through qualification. Resistance tolerance versus temperature characteristics F, G, J, and K are applicable through the maximum temperature of 125°C.
intended Use:
The notes specified in MIL-PRF-32192 are applicable to this specification.
Document History