FORD ESB-M99J311-A

CHIP RESISTANT COATING, ONE-COMPONENT URETHANE - PAINTABLE, HEAT CURING, NON-MASKING ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 16 February 2012
Status: active
Page Count: 6
scope:

The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to an 203-279 μm film on cathodic electrocoated CRS and cathodic electrocoated galvanized steel. The material shall provide a paintable corrosion resistant film which will withstand stone chipping.

Document History

FORD ESB-M99J311-A
February 16, 2012
CHIP RESISTANT COATING, ONE-COMPONENT URETHANE - PAINTABLE, HEAT CURING, NON-MASKING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to an 203-279 μm film on cathodic electrocoated CRS and cathodic electrocoated...
August 29, 2005
CHIP RESISTANT COATING, ONE-COMPONENT URETHANE - PAINTABLE, HEAT CURING, NON-MASKING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to an 203-279 µm film on cathodic electrocoated CRS and cathodic electrocoated...
February 9, 1984
COATING, CHIP RESISTANT - ONE-COMPONENT URETHANE, PAINTABLE, HEAT CURING, NON-MASKING
1. SCOPE The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to an 203-279 µm film on cathodic electrocoated CRS and cathodic...

References

Advertisement