FORD ESB-M1C163-C
GREASE, CALCIUM 12 HYDROXY STEARATE, LOW TEMPERATURE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 17 February 2012 |
| Status: | active |
| Page Count: | 2 |
scope:
The material defined by this specification is a low temperature lubricant containing a calcium 12 hydroxy stearate thickener with lubricating oils and necessary rust and oxidation inhibitors. The lubricant operating temperatures range from - 46 °C to 137 °C.
Document History
FORD ESB-M1C163-C
February 17, 2012
GREASE, CALCIUM 12 HYDROXY STEARATE, LOW TEMPERATURE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low temperature lubricant containing a calcium 12 hydroxy stearate thickener with lubricating oils and necessary rust and oxidation inhibitors. The...
March 16, 2004
GREASE, CALCIUM 12 HYDROXY STEARATE, LOW TEMPERATURE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a low temperature lubricant containing a calcium 12 hydroxy stearate thickener with lubricating oils and necessary rust and oxidation...
September 4, 1991
GREASE, CALCIUM 12 HYDROXY STEARATE, LOW TEMPERATURE, NLGI 2
1. SCOPE The material defined by this specification is a low temperature lubricant containing a calcium 12 hydroxy stearate thickener with lubricating oils and necessary rust and oxidation...
September 4, 1991
GREASE, CALCIUM 12 HYDROXY STEARATE, LOW TEMPERATURE, NLGI 2
A description is not available for this item.