TIA-707.11
Data Service Option For Spread Spectrum Systems–Section 11
| Organization: | TIA |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 50 |
scope:
General Description
This chapter defines requirements for support of high speed
packet data transmission capability on TIA/EIA/IS-2000 spread
spectrum systems. Packet data transmission is supported on
TIA/EIA/IS-2000 Traffic Channels using primary or secondary
traffic. For packet data transmission using Service Option 34, the
Radio Link Protocol Type 3 specified in TIA/EIA/IS-707-A-1.1
This standard specifies a packet data bearer service for communication between terminal equipment and a packet interworking function (IWF) via a base station/mobile switching center (BS/MSC).
Packet data service options provide a means of establishing and maintaining Traffic Channels for packet data service. Service Option 34 is used to request packet data service through an IWF supporting CDPD data services over a PPP interface (see 4.1). Additional packet data service options may be defined in future revisions to select other types of IWF resources or services.
Document History